Manufacturer: Diodes Incorporated
Win Source Part Number: 860792-AH49FZ3-G1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Hall Effect Sensor Single Axis TO-92S
Package: TO-226-3, TO-92-3 Short Body
Package: Bulk
Mounting: Through Hole
Family Name: AH49
Categories: Sensors
Case / Package: TO-92S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR HALL EFFECT ANALOG TO92S
SENSOR HALL EFFECT ANALOG TO92S
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860792-AH49FZ3-G1 | AH49FZ3-G1 | AH49FZ3-G1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49FZ3-G1 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |