DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49ENTR-G1 AH49ENTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102481-AH49ENTR-G1 Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 4.5mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±100mT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102481-AH49ENTR-G1 Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 4.5mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±100mT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49ENTR-G1 - 102481-AH49ENTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49ENTR-G1
102481-AH49ENTR-G1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49ENTR-G1 102481-AH49ENTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 102481-AH49ENTR-G1 Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 4.5mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±100mT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102481-AH49ENTR-G1
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 4.5mA
Current - Output (Max): 10mA
Axis: Single
Sensing Range: ±100mT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 3 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - AH49ENTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AH49ENTR-G1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AH49ENTR-G1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site
Linear, Compass (ICs) - AH49ENTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
AH49ENTR-G1
Linear, Compass (ICs) AH49ENTR-G1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 102481-AH49ENTR-G1 AH49ENTR-G1 AH49ENTR-G1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49ENTR-G1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E2210 - TLE5009A16 E2210 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details