DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - AH477AZ4-AG1 AH477AZ4-AG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142993-AH477AZ4-AG1 Packaging: Bulk Mounting Style: SMD Applications: Fan Motor Driver Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Output Current: 250mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 18V Load Voltage (V): 3.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142993-AH477AZ4-AG1 Packaging: Bulk Mounting Style: SMD Applications: Fan Motor Driver Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Output Current: 250mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 18V Load Voltage (V): 3.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AH477AZ4-AG1 - 1142993-AH477AZ4-AG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH477AZ4-AG1
1142993-AH477AZ4-AG1
PMIC - PMIC - Motor Drivers, Controllers - AH477AZ4-AG1 1142993-AH477AZ4-AG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1142993-AH477AZ4-AG1 Packaging: Bulk Mounting Style: SMD Applications: Fan Motor Driver Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Output Current: 250mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 18V Load Voltage (V): 3.5V ~ 18V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142993-AH477AZ4-AG1
Packaging: Bulk
Mounting Style: SMD
Applications: Fan Motor Driver
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Output Current: 250mA
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: TO-94
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: 4-SIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 18V
Load Voltage (V): 3.5V ~ 18V

Buy Now
3.5V 18V Motor Driver IC - 565-AH477AZ4-AG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5V 18V Motor Driver IC
565-AH477AZ4-AG1
3.5V 18V Motor Driver IC 565-AH477AZ4-AG1
IC MOTOR DRIVER 3.5V-18V TO94 Product overview: AH477AZ4-AG1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 18V, Solid-State Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 565-AH477AZ4-AG1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3.5V-18V TO94 Product overview: AH477AZ4-AG1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 18V, Solid-State Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 565-AH477AZ4-AG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 1142993-AH477AZ4-AG1 565-AH477AZ4-AG1
Product Name PMIC - PMIC - Motor Drivers, Controllers - AH477AZ4-AG1 3.5V 18V Motor Driver IC
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data