DIODES Incorporated Switches (Solid State) AH3966-WT-7

Description
HALL LATCH SWITCH TSOT25 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH TSOT25 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3966-WT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3966-WT-7DKR-ND
Switches (Solid State) 31-AH3966-WT-7DKR-ND
HALL LATCH SWITCH TSOT25 T&R 3K

HALL LATCH SWITCH TSOT25 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3966-WT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3966-WT-7TR-ND
Switches (Solid State) 31-AH3966-WT-7TR-ND
HALL LATCH SWITCH TSOT25 T&R 3K

HALL LATCH SWITCH TSOT25 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3966-WT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3966-WT-7CT-ND
Switches (Solid State) 31-AH3966-WT-7CT-ND
HALL LATCH SWITCH TSOT25 T&R 3K

HALL LATCH SWITCH TSOT25 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3966-WT-7DKR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensors - 315120 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal sensor for special requirements - confocalDT IFS2406-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.95 to 3.07 inch (75 to 78 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details