DIODES Incorporated Switches (Solid State) AH3965-WT-7

Description
HALL LATCH SWITCH TSOT25 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH TSOT25 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3965-WT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3965-WT-7TR-ND
Switches (Solid State) 31-AH3965-WT-7TR-ND
HALL LATCH SWITCH TSOT25 T&R 3K

HALL LATCH SWITCH TSOT25 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3965-WT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3965-WT-7CT-ND
Switches (Solid State) 31-AH3965-WT-7CT-ND
HALL LATCH SWITCH TSOT25 T&R 3K

HALL LATCH SWITCH TSOT25 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3965-WT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3965-WT-7DKR-ND
Switches (Solid State) 31-AH3965-WT-7DKR-ND
HALL LATCH SWITCH TSOT25 T&R 3K

HALL LATCH SWITCH TSOT25 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3965-WT-7TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMEO-8E-S-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3146 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details