DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3782-SA-7 AH3782-SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860791-AH3782-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3782 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3782-SA-7DICT-ND, 31-AH3782-SA-7DKR, 31-AH3782-SA-7CT, AH3782-SA-7DITR, 31-AH3782-SA-7TR, AH3782-SA-7DITR-ND, AH3782-SA-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860791-AH3782-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3782 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3782-SA-7DICT-ND, 31-AH3782-SA-7DKR, 31-AH3782-SA-7CT, AH3782-SA-7DITR, 31-AH3782-SA-7TR, AH3782-SA-7DITR-ND, AH3782-SA-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3782-SA-7 - 860791-AH3782-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3782-SA-7
860791-AH3782-SA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3782-SA-7 860791-AH3782-SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860791-AH3782-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3782 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3782-SA-7DICT-ND, 31-AH3782-SA-7DKR, 31-AH3782-SA-7CT, AH3782-SA-7DITR, 31-AH3782-SA-7TR, AH3782-SA-7DITR-ND, AH3782-SA-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860791-AH3782-SA-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH3782
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3782-SA-7DICT-ND, 31-AH3782-SA-7DKR, 31-AH3782-SA-7CT, AH3782-SA-7DITR, 31-AH3782-SA-7TR, AH3782-SA-7DITR-ND, AH3782-SA-7DICT

Buy Now Datasheet
Switches (Solid State) - AH3782-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3782-SA-7
Switches (Solid State) AH3782-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site Datasheet
Hall Effect Sw, Latching, Sot-23, 40G Rohs Compliant Diodes Inc. - 28AK5467 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Latching, Sot-23, 40G Rohs Compliant Diodes Inc.
28AK5467
Hall Effect Sw, Latching, Sot-23, 40G Rohs Compliant Diodes Inc. 28AK5467
HALL EFFECT SW, LATCHING, SOT-23, 40G ROHS COMPLIANT: YES

HALL EFFECT SW, LATCHING, SOT-23, 40G ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3782-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3782-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 860791-AH3782-SA-7 AH3782-SA-7 28AK5467 AH3782-SA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3782-SA-7 Switches (Solid State) Hall Effect Sw, Latching, Sot-23, 40G Rohs Compliant Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SOT-23-3 Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584110P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLX-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Specs
Sensor Type Magnetic
View Details