DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3781-P-A AH3781-P-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860788-AH3781-P-A Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP Module Package: Tape & Box (TB) Mounting: Through Hole Family Name: AH3781 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860788-AH3781-P-A Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP Module Package: Tape & Box (TB) Mounting: Through Hole Family Name: AH3781 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3781-P-A - 860788-AH3781-P-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3781-P-A
860788-AH3781-P-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3781-P-A 860788-AH3781-P-A
Manufacturer: Diodes Incorporated Win Source Part Number: 860788-AH3781-P-A Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP Module Package: Tape & Box (TB) Mounting: Through Hole Family Name: AH3781 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860788-AH3781-P-A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: 3-SIP Module
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: AH3781
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3781-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3781-P-A
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Hall Effect Sw, Latching, Sip, 25G Rohs Compliant Diodes Inc. - 28AK5464 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Latching, Sip, 25G Rohs Compliant Diodes Inc.
28AK5464
Hall Effect Sw, Latching, Sip, 25G Rohs Compliant Diodes Inc. 28AK5464
HALL EFFECT SW, LATCHING, SIP, 25G ROHS COMPLIANT: YES

HALL EFFECT SW, LATCHING, SIP, 25G ROHS COMPLIANT: YES

Supplier's Site
Switches (Solid State) - AH3781-P-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3781-P-A
Switches (Solid State) AH3781-P-A
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 860788-AH3781-P-A AH3781-P-A 28AK5464 AH3781-P-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3781-P-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Latching, Sip, 25G Rohs Compliant Diodes Inc. Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 3-SIP Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347370-A1132KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1200 - TLE5009A16 E1200 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers