DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-SA-7 AH3777-SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860787-AH3777-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3777 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3777-SA-7DICT, AH3777-SA-7DI, AH3777-SA-7DIDKR, AH3777-SA-7DITR, AH3777-SA-7DI-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860787-AH3777-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3777 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3777-SA-7DICT, AH3777-SA-7DI, AH3777-SA-7DIDKR, AH3777-SA-7DITR, AH3777-SA-7DI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-SA-7 - 860787-AH3777-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-SA-7
860787-AH3777-SA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-SA-7 860787-AH3777-SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860787-AH3777-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3777 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3777-SA-7DICT, AH3777-SA-7DI, AH3777-SA-7DIDKR, AH3777-SA-7DITR, AH3777-SA-7DI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 860787-AH3777-SA-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH3777
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3777-SA-7DICT, AH3777-SA-7DI, AH3777-SA-7DIDKR, AH3777-SA-7DITR, AH3777-SA-7DI-ND

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3777-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3777-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site
Switches (Solid State) - AH3777-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3777-SA-7
Switches (Solid State) AH3777-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860787-AH3777-SA-7 AH3777-SA-7 AH3777-SA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-SA-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data