DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-P-A AH3777-P-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860785-AH3777-P-A Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP, Formed Leads Package: Tape & Box (TB) Mounting: Through Hole Family Name: AH3777 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860785-AH3777-P-A Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP, Formed Leads Package: Tape & Box (TB) Mounting: Through Hole Family Name: AH3777 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-P-A - 860785-AH3777-P-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-P-A
860785-AH3777-P-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-P-A 860785-AH3777-P-A
Manufacturer: Diodes Incorporated Win Source Part Number: 860785-AH3777-P-A Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP, Formed Leads Package: Tape & Box (TB) Mounting: Through Hole Family Name: AH3777 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860785-AH3777-P-A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: 3-SIP, Formed Leads
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: AH3777
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3777-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3777-P-A
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860785-AH3777-P-A AH3777-P-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3777-P-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347135-A1132KLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRP3 - TLE49SRP3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Packing Method Tape Reel
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E - 1012654-AD705-02E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Packing Method Tube; Tube/Rail
View Details
2 suppliers
SS400 Series Hall-effect digital position sensor IC, latching, low Gauss, flat TO-92-style, surface mount, pocket tape and reel, 1000 units/reel - SS461A-SP - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting Flat TO-92-style, surface mount, pocket tape and reel, 1000 units/reel
View Details
2 suppliers