DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3776-SA-7 AH3776-SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860784-AH3776-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3776 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3776-SA-7DITR, AH3776-SA-7DI-ND, AH3776-SA-7DI, AH3776-SA-7DICT, AH3776-SA-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860784-AH3776-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3776 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3776-SA-7DITR, AH3776-SA-7DI-ND, AH3776-SA-7DI, AH3776-SA-7DICT, AH3776-SA-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3776-SA-7 - 860784-AH3776-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3776-SA-7
860784-AH3776-SA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3776-SA-7 860784-AH3776-SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860784-AH3776-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3776 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3776-SA-7DITR, AH3776-SA-7DI-ND, AH3776-SA-7DI, AH3776-SA-7DICT, AH3776-SA-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 860784-AH3776-SA-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH3776
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3776-SA-7DITR, AH3776-SA-7DI-ND, AH3776-SA-7DI, AH3776-SA-7DICT, AH3776-SA-7DIDKR

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3776-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3776-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860784-AH3776-SA-7 AH3776-SA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3776-SA-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor - A1333LLPTR-DD-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HMC1021S - 46823-HMC1021S - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 36 volts
View Details