The AH3774-W-7 is a high-voltage, high-sensitivity Hall-effect latch IC designed for brushless DC motor commutation, flow meters, linear encoders, and position sensing in industrial and consumer applications. It comes in an SC59 surface-mount package with a supply voltage range of 3.0V to 28V and an operating temperature range of -40°C to +125°C. The device features a chopper-stabilized architecture for temperature stability, a single open-drain output with overcurrent limiting, and a magnetic operate point of +40G and release point of -40G typical. It includes reverse blocking diode and Zener clamp protection on the supply and output pins. The output is activated by a south pole magnetic field applied to the non-part-marking side. The part is RoHS compliant, has an ESD withstand rating of 6kV HBM, and a maximum junction temperature of 150°C.
Win Source Part Number: 1235211-AH3774-W-7
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Sensing Range: 6mT Trip, -6mT Release
Voltage - Supply: 3V ~ 28V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3774-W-7DICT,AH377
Base Product Number: AH3774
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235211-AH3774-W-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |