DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3772-SA-7

Description
Win Source Part Number: 1375821-AH3772-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3772 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Latch Polarization: South Pole Sensing Range: 4mT Trip, -4mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 60mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1375821-AH3772-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3772 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Latch Polarization: South Pole Sensing Range: 4mT Trip, -4mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 60mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375821-AH3772-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375821-AH3772-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375821-AH3772-SA-7
Win Source Part Number: 1375821-AH3772-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3772 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Latch Polarization: South Pole Sensing Range: 4mT Trip, -4mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 60mA Output Type: Open Drain

Win Source Part Number: 1375821-AH3772-SA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AH3772
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Latch
Polarization: South Pole
Sensing Range: 4mT Trip, -4mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Output Type: Open Drain

Buy Now Datasheet
Switches (Solid State) - AH3772-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3772-SA-7
Switches (Solid State) AH3772-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3772-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3772-SA-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site
Hall Effect Latch, Bipolar, 25G, Sot-23 Rohs Compliant Diodes Inc. - 64AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Latch, Bipolar, 25G, Sot-23 Rohs Compliant Diodes Inc.
64AH2536
Hall Effect Latch, Bipolar, 25G, Sot-23 Rohs Compliant Diodes Inc. 64AH2536
HALL EFFECT LATCH, BIPOLAR, 25G, SOT-23 ROHS COMPLIANT: YES

HALL EFFECT LATCH, BIPOLAR, 25G, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1375821-AH3772-SA-7 AH3772-SA-7 AH3772-SA-7 64AH2536
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Latch, Bipolar, 25G, Sot-23 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data