The AH3766Q-SA-7 is a high-voltage, medium-sensitivity Hall-Effect latch IC designed for automotive applications, including brushless DC-motor commutation, speed measurement, and position sensing. It operates within a supply voltage range of 3.0V to 28V and features a chopper stabilized architecture for enhanced temperature stability and minimal switch point drift. The device includes a single open-drain output that is activated by a South pole magnetic field and deactivated by a North pole, with typical operate and release points of +110G and -110G, respectively. This sensor is AEC-Q100 qualified, ensuring reliability in automotive environments, and is capable of operating in temperatures ranging from -40°C to +150°C. It also incorporates protective features such as a reverse blocking diode, Zener clamps on the supply and output pins, and an overcurrent limit on the output. The AH3766Q-SA-7 is available in industry-standard SOT23 and SIP-3 packages, making it suitable for various applications requiring robust magnetic sensing solutions.
Manufacturer: Diodes Incorporated
Win Source Part Number: 860769-AH3766Q-SA-7
Series: *
Features: Digital Switch
Package: Reel - TR
Family Name: AH3766
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3766Q-SA-7DICT, AH3766Q-SA-7DIDKR, AH3766Q-SA-7DI, AH3766Q-SA-7DITR
MAGNETIC SWITCH LATCH SOT23
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860769-AH3766Q-SA-7 | AH3766Q-SA-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3766Q-SA-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |