DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3766Q-P-B AH3766Q-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860768-AH3766Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP Module Package: Bulk Mounting: Through Hole Family Name: AH3766 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860768-AH3766Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP Module Package: Bulk Mounting: Through Hole Family Name: AH3766 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3766Q-P-B - 860768-AH3766Q-P-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3766Q-P-B
860768-AH3766Q-P-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3766Q-P-B 860768-AH3766Q-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 860768-AH3766Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SIP Module Package: Bulk Mounting: Through Hole Family Name: AH3766 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860768-AH3766Q-P-B
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: 3-SIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AH3766
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3766Q-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3766Q-P-B
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860768-AH3766Q-P-B AH3766Q-P-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3766Q-P-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
AS5304 Linear Sensor.  160-step linear incremental position sensor with ABI output - AS5304 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details