Manufacturer: Diodes Incorporated
Win Source Part Number: 860765-AH3765Q-P-B
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: 3-SIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AH3765
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
HALL EFFECT SW, LATCHING, SIP, 70G ROHS COMPLIANT: YES
MAGNETIC SWITCH LATCH 3SIP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860765-AH3765Q-P-B | 28AK5459 | AH3765Q-P-B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3765Q-P-B | Hall Effect Sw, Latching, Sip, 70G Rohs Compliant Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | |
| Package / Mounting | 3-SIP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |