DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3762Q-W-7 AH3762Q-W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802477-AH3762Q-W-7 Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 4mT Trip, -4mT Release Supplier Device Package: SC-59 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 28V Current - Supply (Maximum): 4mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802477-AH3762Q-W-7 Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 4mT Trip, -4mT Release Supplier Device Package: SC-59 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 28V Current - Supply (Maximum): 4mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3762Q-W-7 - 802477-AH3762Q-W-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3762Q-W-7
802477-AH3762Q-W-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3762Q-W-7 802477-AH3762Q-W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802477-AH3762Q-W-7 Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 4mT Trip, -4mT Release Supplier Device Package: SC-59 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 28V Current - Supply (Maximum): 4mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802477-AH3762Q-W-7
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 4mT Trip, -4mT Release
Supplier Device Package: SC-59
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 60mA
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 28V
Current - Supply (Maximum): 4mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3762Q-W-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3762Q-W-7
MAGNETIC SWITCH LATCH SC59

MAGNETIC SWITCH LATCH SC59

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 802477-AH3762Q-W-7 AH3762Q-W-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3762Q-W-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
AS5311 Linear Sensor.  12-bit linear incremental position sensor with digital interface and ABI, PWM output - AS5311 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details