Manufacturer: Diodes Incorporated
Win Source Part Number: 009610-AH3761-WG-7
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 100mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 3 V to 28 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MAGNETIC SWITCH LATCH SC59-3
MAGNETIC SWITCH LATCH SC59-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 009610-AH3761-WG-7 | AH3761-WG-7 | AH3761-WG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3761-WG-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | SC-59-3 | Surface Mount |