The AH3761 is a Hall effect latched sensor designed for electronic commutation of brushless DC motors and position sensing, available in a 3-SIP package with formed leads. It operates from 3V to 28V, with an open-drain output and a magnetic operate point of 5 to 60 Gauss and release point of -60 to -5 Gauss. The device includes built-in reverse battery, voltage overshoot, and output short-circuit protection, and operates reliably from -40°C to +125°C ambient temperature. The part is RoHS compliant and features a chopper-stabilized design for temperature compensation.
Win Source Part Number: 1123414-AH3761-PG-A
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 100mA
Sensing Range: 6mT Trip, -6mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Through Hole
Package / Case: 3-SIP, Formed Leads
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3761-PG-ADITB,AH37
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1123414-AH3761-PG-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |