Manufacturer: Diodes Incorporated
Win Source Part Number: 860778-AH376-SA-7
Features: Digital Switch
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH376
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MAGNETIC SWITCH IC HALL SOT23
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860778-AH376-SA-7 | AH376-SA-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH376-SA-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |