DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-WL-7 AH375-WL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 122013-AH375-WL-7 Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 2mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 2.2 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 122013-AH375-WL-7 Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 2mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 2.2 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-WL-7 - 122013-AH375-WL-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-WL-7
122013-AH375-WL-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-WL-7 122013-AH375-WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 122013-AH375-WL-7 Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 2mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 2.2 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 122013-AH375-WL-7
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2mA
Current - Output (Max): 25mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 2.2 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - AH375-WL-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH375-WL-7
Switches (Solid State) AH375-WL-7
IC HALL LATCH 1PH 25MA SC59-3

IC HALL LATCH 1PH 25MA SC59-3

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH375-WL-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH375-WL-7
IC HALL LATCH 1PH 25MA SC59-3

IC HALL LATCH 1PH 25MA SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 122013-AH375-WL-7 AH375-WL-7 AH375-WL-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-WL-7 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1155LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 32 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
SS400 Series Hall-effect digital position sensor IC, latching, low Gauss, flat TO-92-style, formed leads, ammopack tape-in-box, 5000 units/box - SS461A-T2 - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting Flat TO-92-style, formed leads, ammopack tape-in-box, 5000 units/box
View Details
2 suppliers