DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-PL-B AH375-PL-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142990-AH375-PL-B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: 3-SIP Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.2 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 6mT Trip, -6mT Release Family Name: AH375 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 2mA Alternative Parts (Cross-Reference): TLV49611TAXBXA1; TLV49611TBXALA1; TLV49613TAXBXA1; Introduction Date: July 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142990-AH375-PL-B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: 3-SIP Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.2 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 6mT Trip, -6mT Release Family Name: AH375 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 2mA Alternative Parts (Cross-Reference): TLV49611TAXBXA1; TLV49611TBXALA1; TLV49613TAXBXA1; Introduction Date: July 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-PL-B - 1142990-AH375-PL-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-PL-B
1142990-AH375-PL-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-PL-B 1142990-AH375-PL-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1142990-AH375-PL-B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: 3-SIP Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.2 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 6mT Trip, -6mT Release Family Name: AH375 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 2mA Alternative Parts (Cross-Reference): TLV49611TAXBXA1; TLV49611TBXALA1; TLV49613TAXBXA1; Introduction Date: July 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142990-AH375-PL-B
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Temperature Compensated
Package: 3-SIP
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 2.2 V ~ 20 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Part Status: Obsolete(EOL)
Sensing Range: 6mT Trip, -6mT Release
Family Name: AH375
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 3-SIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 2mA
Alternative Parts (Cross-Reference): TLV49611TAXBXA1; TLV49611TBXALA1; TLV49613TAXBXA1;
Introduction Date: July 24, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1142990-AH375-PL-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH375-PL-B
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1193LLHLX-T - 858811-A1193LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details