Manufacturer: Diodes Incorporated
Win Source Part Number: 911275-AH374-W-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SC-59-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH374
Categories: Sensors
Case / Package: SC-59-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH374-W-7DIDKR, AH374-W-7DITR, AH374-W-7DICT
MAGNETIC SWITCH LATCH SC59-3
HALL EFFECT SW, LATCHING, SC-59, 30G ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 911275-AH374-W-7 | AH374-W-7 | 28AK5453 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-W-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Latching, Sc-59, 30G Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | |
| Package / Mounting | SC-59-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |