DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-P-B AH374-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801960-AH374-P-B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: North Pole, South Pole Sensing Range: 5mT Trip, -5mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 20V Current - Supply (Maximum): 4mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801960-AH374-P-B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: North Pole, South Pole Sensing Range: 5mT Trip, -5mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 20V Current - Supply (Maximum): 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-P-B - 801960-AH374-P-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-P-B
801960-AH374-P-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-P-B 801960-AH374-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 801960-AH374-P-B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: North Pole, South Pole Sensing Range: 5mT Trip, -5mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 20V Current - Supply (Maximum): 4mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801960-AH374-P-B
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: North Pole, South Pole
Sensing Range: 5mT Trip, -5mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-SIP
Current - Output (Maximum): 25mA
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 20V
Current - Supply (Maximum): 4mA

Buy Now
Switches (Solid State) - AH374-P-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH374-P-B
Switches (Solid State) AH374-P-B
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH374-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH374-P-B
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 801960-AH374-P-B AH374-P-B AH374-P-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-P-B Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Packing Method Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLI49655MXTMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 5.5 volts
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details