Manufacturer: Diodes Incorporated
Win Source Part Number: 801802-AH374-P-A
Packaging: Tape & Box (TB)
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: North Pole, South Pole
Sensing Range: 5mT Trip, -5mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-SIP, Formed Leads
Current - Output (Maximum): 25mA
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 20V
Current - Supply (Maximum): 4mA
MAGNETIC SWITCH LATCH 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 801802-AH374-P-A | AH374-P-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH374-P-A | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |