DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-WL-7 AH373-WL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016355-AH373-WL-7 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 2.2 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016355-AH373-WL-7 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 2.2 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-WL-7 - 1016355-AH373-WL-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-WL-7
1016355-AH373-WL-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-WL-7 1016355-AH373-WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1016355-AH373-WL-7 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 2.2 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016355-AH373-WL-7
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 2.2 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH373-WL-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH373-WL-7
MAGNETIC SWITCH LATCH SC59-3

MAGNETIC SWITCH LATCH SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016355-AH373-WL-7 AH373-WL-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-WL-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SC-59-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRI3 - TLE49SRI3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Linear, Compass (ICs) - AAL024-10E - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 1 to 12 volts
View Details
2 suppliers