DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-SAC-7 AH373-SAC-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768361-AH373-SAC-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.2 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Family Name: AH373-SAC-7 Categories: Sensors, Transducers Manufacturer Package: SOT-23-3 Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Alternative Parts (Cross-Reference): A1260ELHLT-T; A1260LLHLT-T; A1260ELHLX-T; A1260LLHLX-T ; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768361-AH373-SAC-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.2 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Family Name: AH373-SAC-7 Categories: Sensors, Transducers Manufacturer Package: SOT-23-3 Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Alternative Parts (Cross-Reference): A1260ELHLT-T; A1260LLHLT-T; A1260ELHLX-T; A1260LLHLX-T ; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-SAC-7 - 768361-AH373-SAC-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-SAC-7
768361-AH373-SAC-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-SAC-7 768361-AH373-SAC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 768361-AH373-SAC-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.2 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Family Name: AH373-SAC-7 Categories: Sensors, Transducers Manufacturer Package: SOT-23-3 Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Alternative Parts (Cross-Reference): A1260ELHLT-T; A1260LLHLT-T; A1260ELHLX-T; A1260LLHLX-T ; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768361-AH373-SAC-7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 2.2 V ~ 20 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 6mT Trip, -6mT Release
Family Name: AH373-SAC-7
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-3
Current - Output (Maximum): 25mA
Maximum Supply Current: 4mA
Alternative Parts (Cross-Reference): A1260ELHLT-T; A1260LLHLT-T; A1260ELHLX-T; A1260LLHLX-T ;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH373-SAC-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH373-SAC-7
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 768361-AH373-SAC-7 AH373-SAC-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH373-SAC-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data