DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH372-W-7 AH372-W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911273-AH372-W-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Analog Voltage Hall Effect Package: Reel - TR Package: SC-59-6 Mounting: Surface Mount Family Name: AH372 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH372-W-7DIDKR, AH372-W-7DICT, AH372-W-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911273-AH372-W-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Analog Voltage Hall Effect Package: Reel - TR Package: SC-59-6 Mounting: Surface Mount Family Name: AH372 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH372-W-7DIDKR, AH372-W-7DICT, AH372-W-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH372-W-7 - 911273-AH372-W-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH372-W-7
911273-AH372-W-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH372-W-7 911273-AH372-W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911273-AH372-W-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Analog Voltage Hall Effect Package: Reel - TR Package: SC-59-6 Mounting: Surface Mount Family Name: AH372 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH372-W-7DIDKR, AH372-W-7DICT, AH372-W-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911273-AH372-W-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Analog Voltage Hall Effect
Package: Reel - TR
Package: SC-59-6
Mounting: Surface Mount
Family Name: AH372
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH372-W-7DIDKR, AH372-W-7DICT, AH372-W-7DITR

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH372-W-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH372-W-7
MAGNETIC SWITCH LATCH SC59-6

MAGNETIC SWITCH LATCH SC59-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 911273-AH372-W-7 AH372-W-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH372-W-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data