Manufacturer: Diodes Incorporated
Win Source Part Number: 911272-AH372-SA-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Analog Voltage Hall Effect
Package: Reel - TR
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Family Name: AH372
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH372-SA-7DICT, AH372-SA-7DITR, AH372-SA-7DIDKR
HALL EFFECT SW, 30G, 0.025A, SOT-23-3; Hall Effect Type:Latching; Operate Point Typ:30G; Release Point Typ:-30G; Supply Voltage Min:2.2V; Supply Voltage Max:20V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
MAGNETIC SWITCH LATCH SOT23-3
MAGNETIC SWITCH LATCH SOT23-3
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 911272-AH372-SA-7 | 11AC9892 | AH372-SA-7 | AH372-SA-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH372-SA-7 | Hall Effect Sw, 30G, 0.025A, Sot-23-3; Hall Effect Type Diodes Inc. | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS |