The AH372 is a bipolar Hall-effect latch sensor with an internal pull-up resistor, designed for magnetic sensing in applications such as motor commutation and speed measurement. It operates from a 2.2V to 20V supply range and provides a 25mA output sink capability. The device is available in a SIP-3 package with an operating temperature range of -40°C to +125°C. It is RoHS compliant and features an internal pull-up resistor, eliminating the need for an external component. The AH372-P-A variant is packaged in an Ammo Pack with 4000 units per box.
Win Source Part Number: 973965-AH372-P-A
Category: Sensors, Transducers>Magnetic
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 4,000
Technology: Hall Effect
Output Type: Analog Voltage
Function: Latch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, -5mT Release
Voltage - Supply: 2.2V ~ 20V
Mounting Type: Through Hole
Package / Case: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH372-P-ADICT,AH372-
Base Product Number: AH372
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 973965-AH372-P-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |