DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3582-SA-7

Description
Win Source Part Number: 1375825-AH3582-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3582 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3582 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±6mT Trip, ±1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Push-Pull
Request a Quote Datasheet
Description
Win Source Part Number: 1375825-AH3582-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3582 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3582 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±6mT Trip, ±1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375825-AH3582-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375825-AH3582-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375825-AH3582-SA-7
Win Source Part Number: 1375825-AH3582-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3582 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3582 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±6mT Trip, ±1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Push-Pull

Win Source Part Number: 1375825-AH3582-SA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: AH3582
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AH3582
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±6mT Trip, ±1mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Push-Pull

Buy Now Datasheet
Hall Effect Sw, Omnipolar Sw, Sot23, 40G Rohs Compliant Diodes Inc. - 28AK5452 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar Sw, Sot23, 40G Rohs Compliant Diodes Inc.
28AK5452
Hall Effect Sw, Omnipolar Sw, Sot23, 40G Rohs Compliant Diodes Inc. 28AK5452
HALL EFFECT SW, OMNIPOLAR SW, SOT23, 40G ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR SW, SOT23, 40G ROHS COMPLIANT: YES

Supplier's Site
Switches (Solid State) - AH3582-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3582-SA-7
Switches (Solid State) AH3582-SA-7
MAG SWITCH OMNIPOLAR SOT23 T&R

MAG SWITCH OMNIPOLAR SOT23 T&R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 1375825-AH3582-SA-7 28AK5452 AH3582-SA-7
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Omnipolar Sw, Sot23, 40G Rohs Compliant Diodes Inc. Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data