DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3582-P-A

Description
Win Source Part Number: 1349658-AH3582-P-A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: AH3582 Features: Temperature Compensated Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 4,000 Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 4mA Current - Output (Max): 55mA Sensing Range: ±6mT Trip, ±1mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Through Hole Package / Case: 3-SIP, Formed Leads Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AH3582
Request a Quote Datasheet
Description
Win Source Part Number: 1349658-AH3582-P-A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: AH3582 Features: Temperature Compensated Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 4,000 Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 4mA Current - Output (Max): 55mA Sensing Range: ±6mT Trip, ±1mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Through Hole Package / Case: 3-SIP, Formed Leads Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AH3582
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1349658-AH3582-P-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1349658-AH3582-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1349658-AH3582-P-A
Win Source Part Number: 1349658-AH3582-P-A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: AH3582 Features: Temperature Compensated Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 4,000 Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 4mA Current - Output (Max): 55mA Sensing Range: ±6mT Trip, ±1mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Through Hole Package / Case: 3-SIP, Formed Leads Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AH3582

Win Source Part Number: 1349658-AH3582-P-A
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: AH3582
Features: Temperature Compensated
Package: Cut Tape (CT) Tape & Box (TB)
Standard Package: 4,000
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Sensing Range: ±6mT Trip, ±1mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Through Hole
Package / Case: 3-SIP, Formed Leads
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AH3582

Buy Now Datasheet
Hall Effect Sw, Omnipolar Sw, Sip, 40G Rohs Compliant Diodes Inc. - 28AK5450 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar Sw, Sip, 40G Rohs Compliant Diodes Inc.
28AK5450
Hall Effect Sw, Omnipolar Sw, Sip, 40G Rohs Compliant Diodes Inc. 28AK5450
HALL EFFECT SW, OMNIPOLAR SW, SIP, 40G ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR SW, SIP, 40G ROHS COMPLIANT: YES

Supplier's Site
Switches (Solid State) - AH3582-P-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3582-P-A
Switches (Solid State) AH3582-P-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3582-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3582-P-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1349658-AH3582-P-A 28AK5450 AH3582-P-A AH3582-P-A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Omnipolar Sw, Sip, 40G Rohs Compliant Diodes Inc. Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP, Formed Leads Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data