DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3574-SA-7

Description
Win Source Part Number: 1354543-AH3574-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3574 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3574 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±6mT Trip, ±1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1354543-AH3574-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3574 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3574 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±6mT Trip, ±1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354543-AH3574-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1354543-AH3574-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1354543-AH3574-SA-7
Win Source Part Number: 1354543-AH3574-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3574 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3574 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±6mT Trip, ±1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain

Win Source Part Number: 1354543-AH3574-SA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: AH3574
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AH3574
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±6mT Trip, ±1mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain

Buy Now Datasheet
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - AH3574-SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
AH3574-SA-7
Integrated Circuits (ICs) - Sensors - Magnetic Sensors AH3574-SA-7
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site
Switches (Solid State) - AH3574-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3574-SA-7
Switches (Solid State) AH3574-SA-7
MAG SW OMNIPOLAR SOT23 T&R

MAG SW OMNIPOLAR SOT23 T&R

Supplier's Site Datasheet
Omnipolar Hall Effect Switch, Sot-23-3 Rohs Compliant Diodes Inc. - 81AH8726 - Newark, An Avnet Company
Chicago, IL, United States
Omnipolar Hall Effect Switch, Sot-23-3 Rohs Compliant Diodes Inc.
81AH8726
Omnipolar Hall Effect Switch, Sot-23-3 Rohs Compliant Diodes Inc. 81AH8726
OMNIPOLAR HALL EFFECT SWITCH, SOT-23-3 ROHS COMPLIANT: YES

OMNIPOLAR HALL EFFECT SWITCH, SOT-23-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1354543-AH3574-SA-7 AH3574-SA-7 AH3574-SA-7 81AH8726
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Integrated Circuits (ICs) - Sensors - Magnetic Sensors Switches (Solid State) Omnipolar Hall Effect Switch, Sot-23-3 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data