DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3572-P-B

Description
Win Source Part Number: 1375824-AH3572-P-B Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3572 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: 3-SIP Supplier Device Package: 3-SIP Base Product Number: AH3572 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±3mT Trip, ±0.2mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1375824-AH3572-P-B Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3572 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: 3-SIP Supplier Device Package: 3-SIP Base Product Number: AH3572 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±3mT Trip, ±0.2mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375824-AH3572-P-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375824-AH3572-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375824-AH3572-P-B
Win Source Part Number: 1375824-AH3572-P-B Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: AH3572 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: 3-SIP Supplier Device Package: 3-SIP Base Product Number: AH3572 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±3mT Trip, ±0.2mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain

Win Source Part Number: 1375824-AH3572-P-B
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: AH3572
Package: Bulk
Product Status: Active
Features: Temperature Compensated
Package / Case: 3-SIP
Supplier Device Package: 3-SIP
Base Product Number: AH3572
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3mT Trip, ±0.2mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain

Buy Now Datasheet
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - AH3572-P-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
AH3572-P-B
Integrated Circuits (ICs) - Sensors - Magnetic Sensors AH3572-P-B
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site
Switches (Solid State) - AH3572-P-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3572-P-B
Switches (Solid State) AH3572-P-B
MAG SWITCH OMNIPOLAR 3SIP BULK

MAG SWITCH OMNIPOLAR 3SIP BULK

Supplier's Site Datasheet
Hall Effect Sw, Omnipolar Sw, Sip, 20G Rohs Compliant Diodes Inc. - 32AK9099 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar Sw, Sip, 20G Rohs Compliant Diodes Inc.
32AK9099
Hall Effect Sw, Omnipolar Sw, Sip, 20G Rohs Compliant Diodes Inc. 32AK9099
HALL EFFECT SW, OMNIPOLAR SW, SIP, 20G ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR SW, SIP, 20G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1375824-AH3572-P-B AH3572-P-B AH3572-P-B 32AK9099
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Integrated Circuits (ICs) - Sensors - Magnetic Sensors Switches (Solid State) Hall Effect Sw, Omnipolar Sw, Sip, 20G Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP Through Hole Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data