Win Source Part Number: 1375829-AH3564Q-P-B
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Features: Temperature Compensated
Package / Case: 3-SIP
Supplier Device Package: 3-SIP
Base Product Number: AH3564
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±6mT Trip, ±1mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain
HALL EFFECT SW, OMNIPOLAR SW, SIP, 40G ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
MAG SWITCH OMNIPOLAR 3SIP BULK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375829-AH3564Q-P-B | 32AK9096 | AH3564Q-P-B | AH3564Q-P-B |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Omnipolar Sw, Sip, 40G Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Sensors - Magnetic Sensors | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Compensated | Compensated | |||
| Package / Mounting | 3-SIP | Through Hole | Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |