Win Source Part Number: 1375822-AH3563Q-SA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AH3563
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±4.5mT Trip, ±3.5mT Release
Test Condition: -40°C ~ 150°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
HALL EFFECT SW, OMNIPOLAR SW, SOT23, 30G ROHS COMPLIANT: YES
MAG SWITCH OMNIPOLAR SOT23 T&R
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375822-AH3563Q-SA-7 | AH3563Q-SA-7 | 32AK9094 | AH3563Q-SA-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Omnipolar Sw, Sot23, 30G Rohs Compliant Diodes Inc. | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Compensated | Compensated | |||
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount | Surface Mount | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |