DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH342-PL AH342-PL

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077996-AH342-PL Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 10mA Sensing Range: 15mT Trip, -15mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 4.5 V to 28 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077996-AH342-PL Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 10mA Sensing Range: 15mT Trip, -15mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 4.5 V to 28 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH342-PL - 077996-AH342-PL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH342-PL
077996-AH342-PL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH342-PL 077996-AH342-PL
Manufacturer: Diodes Incorporated Win Source Part Number: 077996-AH342-PL Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 10mA Sensing Range: 15mT Trip, -15mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 4.5 V to 28 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 077996-AH342-PL
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 10mA
Sensing Range: 15mT Trip, -15mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SIP
Purpose: Latch
Supply Voltage - Operating: 4.5 V to 28 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 077996-AH342-PL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH342-PL
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 50Y7901 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details