Manufacturer: Diodes Incorporated
Win Source Part Number: 077997-AH342-PL-B
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 10mA
Sensing Range: 15mT Trip, -15mT Release
Family Name: AH342
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SIP
Purpose: Latch
Supply Voltage - Operating: 4.5 V to 28 V
Testing Conditions: -40°C to 125°C
Alternative Parts (Cross-Reference): SS526DT; AH342-P;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MAGNETIC SWITCH LATCH 4SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 077997-AH342-PL-B | AH342-PL-B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH342-PL-B | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |