DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3391Q-P-B AH3391Q-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860758-AH3391Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SIP Mounting: Through Hole Family Name: AH3391 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860758-AH3391Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SIP Mounting: Through Hole Family Name: AH3391 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3391Q-P-B - 860758-AH3391Q-P-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3391Q-P-B
860758-AH3391Q-P-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3391Q-P-B 860758-AH3391Q-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 860758-AH3391Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SIP Mounting: Through Hole Family Name: AH3391 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860758-AH3391Q-P-B
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: Bulk
Package: 3-SIP
Mounting: Through Hole
Family Name: AH3391
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3391Q-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3391Q-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site
Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc. - 15AC8115 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc.
15AC8115
Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc. 15AC8115
HALL EFFECT SWITCH, UNIPOLAR, SIP-3; Hall Effect Type:Unipolar; Operate Point Typ:275G; Release Point Typ:250G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

HALL EFFECT SWITCH, UNIPOLAR, SIP-3; Hall Effect Type:Unipolar; Operate Point Typ:275G; Release Point Typ:250G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 860758-AH3391Q-P-B AH3391Q-P-B 15AC8115
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3391Q-P-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc.
Sensor Type Magnetic Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data