DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3390Q-SA-7 AH3390Q-SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860756-AH3390Q-SA-7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3390 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3390Q-SA-7DITR, AH3390Q-SA-7DIDKR, AH3390Q-SA-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860756-AH3390Q-SA-7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3390 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3390Q-SA-7DITR, AH3390Q-SA-7DIDKR, AH3390Q-SA-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3390Q-SA-7 - 860756-AH3390Q-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3390Q-SA-7
860756-AH3390Q-SA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3390Q-SA-7 860756-AH3390Q-SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860756-AH3390Q-SA-7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3390 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3390Q-SA-7DITR, AH3390Q-SA-7DIDKR, AH3390Q-SA-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860756-AH3390Q-SA-7
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH3390
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3390Q-SA-7DITR, AH3390Q-SA-7DIDKR, AH3390Q-SA-7DICT

Buy Now Datasheet
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. - 15AC8114 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc.
15AC8114
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. 15AC8114
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:210G; Release Point Typ:185G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:210G; Release Point Typ:185G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3390Q-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3390Q-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 860756-AH3390Q-SA-7 15AC8114 AH3390Q-SA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3390Q-SA-7 Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2 - TLE49601-3M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details