The AH3382 is a high-voltage, ultra-high-sensitivi
Win Source Part Number: 1044093-AH3382-SA-7
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Sensing Range: 5.5mT Trip, 3.5mT Release
Voltage - Supply: 3V ~ 28V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AH3382-SA-7AH3382SA7
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3382-SA-7DITR,AH33
Base Product Number: AH3382
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1044093-AH3382-SA-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |