DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3382-P-B AH3382-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860753-AH3382-P-B Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect Package: Bulk Package: 3-SIP Mounting: Through Hole Family Name: AH3382 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860753-AH3382-P-B Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect Package: Bulk Package: 3-SIP Mounting: Through Hole Family Name: AH3382 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3382-P-B - 860753-AH3382-P-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3382-P-B
860753-AH3382-P-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3382-P-B 860753-AH3382-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 860753-AH3382-P-B Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect Package: Bulk Package: 3-SIP Mounting: Through Hole Family Name: AH3382 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860753-AH3382-P-B
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect
Package: Bulk
Package: 3-SIP
Mounting: Through Hole
Family Name: AH3382
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3382-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3382-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site
Hall Effect Sw, Unipolar Sw, Sip, 55G Rohs Compliant Diodes Inc. - 28AK5447 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Unipolar Sw, Sip, 55G Rohs Compliant Diodes Inc.
28AK5447
Hall Effect Sw, Unipolar Sw, Sip, 55G Rohs Compliant Diodes Inc. 28AK5447
HALL EFFECT SW, UNIPOLAR SW, SIP, 55G ROHS COMPLIANT: YES

HALL EFFECT SW, UNIPOLAR SW, SIP, 55G ROHS COMPLIANT: YES

Supplier's Site
Switches (Solid State) - AH3382-P-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3382-P-B
Switches (Solid State) AH3382-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 860753-AH3382-P-B AH3382-P-B 28AK5447 AH3382-P-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3382-P-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Unipolar Sw, Sip, 55G Rohs Compliant Diodes Inc. Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data