DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3377-P-B

Description
Win Source Part Number: 1375828-AH3377-P-B Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Bulk Product Status: Active Package / Case: 3-SIP Base Product Number: AH3377 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 11.5mT Trip, 9mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1375828-AH3377-P-B Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Bulk Product Status: Active Package / Case: 3-SIP Base Product Number: AH3377 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 11.5mT Trip, 9mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375828-AH3377-P-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375828-AH3377-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375828-AH3377-P-B
Win Source Part Number: 1375828-AH3377-P-B Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Bulk Product Status: Active Package / Case: 3-SIP Base Product Number: AH3377 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 11.5mT Trip, 9mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain

Win Source Part Number: 1375828-AH3377-P-B
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Active
Package / Case: 3-SIP
Base Product Number: AH3377
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 11.5mT Trip, 9mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3377-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3377-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site
Hall Effect Sw, Unipolar Sw, Sip, 115G Rohs Compliant Diodes Inc. - 28AK5445 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Unipolar Sw, Sip, 115G Rohs Compliant Diodes Inc.
28AK5445
Hall Effect Sw, Unipolar Sw, Sip, 115G Rohs Compliant Diodes Inc. 28AK5445
HALL EFFECT SW, UNIPOLAR SW, SIP, 115G ROHS COMPLIANT: YES

HALL EFFECT SW, UNIPOLAR SW, SIP, 115G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1375828-AH3377-P-B AH3377-P-B 28AK5445
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Unipolar Sw, Sip, 115G Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data