DIODES Incorporated Switches (Solid State) AH3373-W-7

Description
MAGNETIC SWITCH UNIPOLAR SC59
Request a Quote Datasheet
Description
MAGNETIC SWITCH UNIPOLAR SC59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3373-W-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3373-W-7CT-ND
Switches (Solid State) 31-AH3373-W-7CT-ND
MAGNETIC SWITCH UNIPOLAR SC59

MAGNETIC SWITCH UNIPOLAR SC59

Buy Now Datasheet
Switches (Solid State) - 31-AH3373-W-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3373-W-7TR-ND
Switches (Solid State) 31-AH3373-W-7TR-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SC-59-3

Digital Switch Unipolar Switch Open Drain Hall Effect SC-59-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3373-W-7CT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092457 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Hall Effect Sensors - 315250 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details