DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3373-W-7

Description
Win Source Part Number: 1381379-AH3373-W-7 Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 55mA Sensing Range: 5.5mT Trip, 3.5mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AH3373 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381379-AH3373-W-7 Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 55mA Sensing Range: 5.5mT Trip, 3.5mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AH3373 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381379-AH3373-W-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381379-AH3373-W-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381379-AH3373-W-7
Win Source Part Number: 1381379-AH3373-W-7 Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 55mA Sensing Range: 5.5mT Trip, 3.5mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AH3373 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381379-AH3373-W-7
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Sensing Range: 5.5mT Trip, 3.5mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AH3373
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3373-W-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3373-W-7
MAGNETIC SWITCH UNIPOLAR SC59

MAGNETIC SWITCH UNIPOLAR SC59

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381379-AH3373-W-7 AH3373-W-7
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, RoHS MSOP - AA006-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers