DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3373-SA-7

Description
Win Source Part Number: 1375861-AH3373-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3373 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 5.5mT Trip, 3.5mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1375861-AH3373-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3373 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 5.5mT Trip, 3.5mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375861-AH3373-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375861-AH3373-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375861-AH3373-SA-7
Win Source Part Number: 1375861-AH3373-SA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AH3373 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 5.5mT Trip, 3.5mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 3V ~ 28V Current - Supply (Max): 4mA Current - Output (Max): 55mA Output Type: Open Drain

Win Source Part Number: 1375861-AH3373-SA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AH3373
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 5.5mT Trip, 3.5mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain

Buy Now Datasheet
Hall Effect Sw, Unipolar, 55G, Sot-23-3 Rohs Compliant Diodes Inc. - 64AH2531 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Unipolar, 55G, Sot-23-3 Rohs Compliant Diodes Inc.
64AH2531
Hall Effect Sw, Unipolar, 55G, Sot-23-3 Rohs Compliant Diodes Inc. 64AH2531
HALL EFFECT SW, UNIPOLAR, 55G, SOT-23-3 ROHS COMPLIANT: YES

HALL EFFECT SW, UNIPOLAR, 55G, SOT-23-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3373-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3373-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site
Switches (Solid State) - AH3373-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3373-SA-7
Switches (Solid State) AH3373-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375861-AH3373-SA-7 64AH2531 AH3373-SA-7 AH3373-SA-7
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Unipolar, 55G, Sot-23-3 Rohs Compliant Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data