DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3372-SA-7 AH3372-SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911271-AH3372-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3372 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3372-SA-7DIDKR, AH3372-SA-7DICT, AH3372-SA-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911271-AH3372-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3372 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3372-SA-7DIDKR, AH3372-SA-7DICT, AH3372-SA-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3372-SA-7 - 911271-AH3372-SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3372-SA-7
911271-AH3372-SA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3372-SA-7 911271-AH3372-SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911271-AH3372-SA-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AH3372 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3372-SA-7DIDKR, AH3372-SA-7DICT, AH3372-SA-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911271-AH3372-SA-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH3372
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3372-SA-7DIDKR, AH3372-SA-7DICT, AH3372-SA-7DITR

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3372-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3372-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site
Switches (Solid State) - AH3372-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3372-SA-7
Switches (Solid State) AH3372-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site Datasheet
Hall Effect Sw, Unipolar, 30G, Sot-23-3 Rohs Compliant Diodes Inc. - 64AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Unipolar, 30G, Sot-23-3 Rohs Compliant Diodes Inc.
64AH2530
Hall Effect Sw, Unipolar, 30G, Sot-23-3 Rohs Compliant Diodes Inc. 64AH2530
HALL EFFECT SW, UNIPOLAR, 30G, SOT-23-3 ROHS COMPLIANT: YES

HALL EFFECT SW, UNIPOLAR, 30G, SOT-23-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 911271-AH3372-SA-7 AH3372-SA-7 AH3372-SA-7 64AH2530
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3372-SA-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Hall Effect Sw, Unipolar, 30G, Sot-23-3 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SOT-23-3 Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347435-A1262ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
SS400 Series Hall-effect digital position sensor IC, latching, low Gauss, flat TO-92-style, surface mount, bulk pack, 1000 units/bag - SS461A-S - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting Flat TO-92-style, surface mount, bulk pack, 1000 units/bag
View Details
2 suppliers