Win Source Part Number: 1375830-AH3372-P-B
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Active
Package / Case: 3-SIP
Base Product Number: AH3372
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 3mT Trip, 2mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Output Type: Open Drain
HALL EFFECT SW, UNIPOLAR SW, SIP, 30G ROHS COMPLIANT: YES
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375830-AH3372-P-B | 28AK5442 | AH3372-P-B | AH3372-P-B |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Unipolar Sw, Sip, 30G Rohs Compliant Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | 3-SIP | Through Hole | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |