Manufacturer: Diodes Incorporated
Win Source Part Number: 860750-AH3372-P-A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect
Package: Tape & Box (TB)
Package: 3-SIP
Mounting: Through Hole
Family Name: AH3372
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860750-AH3372-P-A | AH3372-P-A | AH3372-P-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3372-P-A | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |