DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-WL-7 AH337-WL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 128281-AH337-WL-7 Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 15mT Trip, 3mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.2 V to 28 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A1101ELHLT-T; AH337-W; AH337-WL-7; AH337-WLA; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 128281-AH337-WL-7 Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 15mT Trip, 3mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.2 V to 28 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A1101ELHLT-T; AH337-W; AH337-WL-7; AH337-WLA; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-WL-7 - 128281-AH337-WL-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-WL-7
128281-AH337-WL-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-WL-7 128281-AH337-WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 128281-AH337-WL-7 Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 15mT Trip, 3mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.2 V to 28 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A1101ELHLT-T; AH337-W; AH337-WL-7; AH337-WLA; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Diodes Incorporated
Win Source Part Number: 128281-AH337-WL-7
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 15mT Trip, 3mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 4.2 V to 28 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): A1101ELHLT-T; AH337-W; AH337-WL-7; AH337-WLA;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH337-WL-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH337-WL-7
IC HALL SWITCH 1PH 25MA SC59-3

IC HALL SWITCH 1PH 25MA SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 128281-AH337-WL-7 AH337-WL-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-WL-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1171EEHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 1.65 to 3.5 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details