DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-PG-B AH337-PG-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142986-AH337-PG-B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: 3-SIP Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 4.2 V ~ 28 V Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 15mT Trip, 3mT Release Family Name: AH337 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Alternative Parts (Cross-Reference): A1121LUA-T; A1122LUA-T; A1122EUA-T; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142986-AH337-PG-B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: 3-SIP Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 4.2 V ~ 28 V Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 15mT Trip, 3mT Release Family Name: AH337 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Alternative Parts (Cross-Reference): A1121LUA-T; A1122LUA-T; A1122EUA-T; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-PG-B - 1142986-AH337-PG-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-PG-B
1142986-AH337-PG-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-PG-B 1142986-AH337-PG-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1142986-AH337-PG-B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: 3-SIP Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 4.2 V ~ 28 V Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 15mT Trip, 3mT Release Family Name: AH337 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Alternative Parts (Cross-Reference): A1121LUA-T; A1122LUA-T; A1122EUA-T; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142986-AH337-PG-B
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Temperature Compensated
Package: 3-SIP
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 4.2 V ~ 28 V
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 15mT Trip, 3mT Release
Family Name: AH337
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 3-SIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 4mA
Alternative Parts (Cross-Reference): A1121LUA-T; A1122LUA-T; A1122EUA-T;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH337-PG-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH337-PG-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1142986-AH337-PG-B AH337-PG-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH337-PG-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Linear, Compass (ICs) - A1363LKTTN-2-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
AS5510 Linear Sensor.  10-bit linear position sensor with digital position (interface) output - AS5510 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 2.5 to 3.6 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details